Status: | Production |
---|---|
Series: | AD9152 |
RoHS: | Compliant |
Supports input data rates up to 1.125 GSPS |
Proprietary low spurious and distortion design |
Single carrier LTE 20 MHz bandwidth (BW), ACLR = 77 dBc |
at 180 MHz IF |
SFDR = 72 dBc at 150 MHz IF, −6 dBFS |
Flexible 4-lane JESD204B interface |
Multiple chip synchronization |
Fixed latency |
Data generator latency compensation |
Selectable 1×, 2×, 4×, and 8× interpolation filter |
Low power architecture |
Input signal power detection |
Emergency stop for downstream analog circuitry protection |
Transmit enable function allows extra power saving |
High performance, low noise, phase-locked loop (PLL) clock multiplier |
Digital inverse sinc filter and programmable finite impulse response (FIR) filter |
Low power: 1223 mW at 1.5 GSPS, 1406 mW at 2.0 GSPS, full operating conditions |
56-lead LFCSP with exposed pad |
1.6 GSPS Dual IF-Class DAC(JES | Analog Devices |
Da Converter, 16Bit, 2.25Gsps, Lfcsp-Ep | Newark Electronics |
DA CONVERTER, 16BIT, 2.25GSPS, LFCSP-EP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9152BCPZ?
Additional datasheets, footprints and schematics for AD9152BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9152BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9152BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9152BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9152BCPZ fall under?
The AD9152BCPZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9152BCPZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9152BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9152BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9152BCPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD9152BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9152BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9152BCPZ?
You can fill out our help required form which you can use to request a quote for AD9152BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.