AD9057BRSZ-60 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9057
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9057 is an 8-bit monolithic analog-to-digital converter optimized for low cost, low power, small size, and ease of use. With a 40 MSPS, 60 MSPS or 80 MSPS encode rates capability and full-power analog bandwidth of 120 MHz, the component is ideal for

Where to Buy

Prices starting from US$4.70

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.70
267
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.90
5
in stock
Buy Now
Logo for element14
element14
from US$6.94
5
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.78
5
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$6.62
-
Buy Now

Features

8-Bit, Low Power ADC: 200 mW Typical
120 MHz Analog Bandwidth
On-Chip 2.5 V Reference and Track-and-Hold
1 Vp-p Analog Input Range
Single 5 V Supply Operation
5 V or 3 V Logic Interface
Power-Down Mode: <10 mW
See datasheet for additional features

Alternative Descriptions

8 BIT 60 MSPS ADC | Analog Devices
Adc, 8-Bit, 60Msps, Ssop-20 | Newark Electronics
ADC, 8-BIT, 60MSPS, SSOP-20 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9057BRSZ-60?

Additional datasheets, footprints and schematics for AD9057BRSZ-60 are listed on our Part Details page. You can also find images and similar parts to AD9057BRSZ-60 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9057BRSZ-60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9057BRSZ-60 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9057BRSZ-60 fall under?

The AD9057BRSZ-60 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9057BRSZ-60 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9057BRSZ-60 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9057BRSZ-60 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9057BRSZ-60 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9057BRSZ-60.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9057BRSZ-60 often in real-time on the comparison pages.

What if I can't find stock of AD9057BRSZ-60?

You can fill out our help required form which you can use to request a quote for AD9057BRSZ-60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay