AD9051BRSZ Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9051
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9051 is a complete 10-bit monolithic sampling analog-to-digital converter (ADC) with an onboard track-and-hold andreference. The unit is designed for low cost, high performance

Where to Buy

Prices starting from US$13.01

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$22.38
135
in stock
Buy Now
Logo for element14
element14
from US$24.83
135
in stock
Buy Now
Logo for Farnell
Farnell
from US$20.02
135
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$13.01
55
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

60 MSPS Sampling Rate
9.3 Effective Number of Bits at fin =10.3 MHz
250 mW Total Power at 60 MSPS
Selectable Input Bandwidth of 50 MHz or 130 MHz
On-Chip T/H and Voltage Reference
Single 5 V Supply Voltage
5 V or 3 V Logic I/O Compatible
Input Range and Output Coding Options Available

Alternative Descriptions

Adc, 10Bit, 60Msps, Ssop-28 | Newark Electronics
ADC, 10BIT, 60MSPS, SSOP-28 | element14
10Bit60 MSPS ADC | Analog Devices
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9051BRSZ?

Additional datasheets, footprints and schematics for AD9051BRSZ are listed on our Part Details page. You can also find images and similar parts to AD9051BRSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9051BRSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9051BRSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9051BRSZ fall under?

The AD9051BRSZ is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9051BRSZ when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9051BRSZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9051BRSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9051BRSZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD9051BRSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9051BRSZ often in real-time on the comparison pages.

What if I can't find stock of AD9051BRSZ?

You can fill out our help required form which you can use to request a quote for AD9051BRSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay