Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 5V/µs |
Supply Voltage Range | 2.7V to 6V |
Amplifier Case Style | TSOT |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 2.7V to 6V |
Amplifier Type | CMOS |
Base Number | 8691 |
Gain Bandwidth | 10MHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 8691 |
Input Offset Voltage Max | 0.4mV |
Logic Function Number | 8691 |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 6V |
Supply Voltage Min | 2.7V |
Where can I find additional details, specifications and documents for a AD8691AUJZ?
Additional datasheets, footprints and schematics for AD8691AUJZ are listed on our Part Details page. You can also find images and similar parts to AD8691AUJZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8691AUJZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8691AUJZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8691AUJZ fall under?
The AD8691AUJZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to AD8691AUJZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8691AUJZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8691AUJZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD8691AUJZ have stock available?
There is no stock from authorised distributors for AD8691AUJZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8691AUJZ often in real-time on the comparison pages.
What if I can't find stock of AD8691AUJZ?
You can fill out our help required form which you can use to request a quote for AD8691AUJZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.