AD8682ARZ High Voltage Op Amps ≥12V by Analog Devices

Status: Production
Series: AD8682
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8682 and AD8684 are dual and quad low power, precision (1 mV) JFET amplifiers featuring excellent speed at low supply currents. The slew rate is typically 9 V/μs with a supply current under 250 μA per amplifier. These unity-gain stable amplifiers have a typical gain bandwidth of 3.5 MHz. The JFET input stage ensures bias current is typically a few picoamps and below 125 pA maximum over the full temperature operating range.The devices are ideal for portable, low power

Where to Buy

Prices starting from US$1.96

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.96
62,992
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.94
775
in stock
Buy Now
Logo for element14
element14
from US$3.19
775
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.99
775
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.33
90
in stock
Buy Now

Features

Low supply current: 250 μA/amp maximum
High slew rate: 9 V/μs
Bandwidth: 3.5 MHz typical
Low offset voltage: 1 mV maximum @ 25°C
Low input bias current: 20 pA maximum @ 25°C
CMRR: 90 dB typical
Fast settling time
Unity gain stable

Alternative Descriptions

Dual Low Power JFet AMP | Analog Devices
Op-Amp, 3.5Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 3.5MHZ, -40 TO 85DEG C, NSOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8682ARZ?

Additional datasheets, footprints and schematics for AD8682ARZ are listed on our Part Details page. You can also find images and similar parts to AD8682ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8682ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8682ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8682ARZ fall under?

The AD8682ARZ is listed under High Voltage Op Amps ≥12V.

Can I view similar or alternative parts?

You can view similar parts to AD8682ARZ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8682ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8682ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8682ARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8682ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8682ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8682ARZ?

You can fill out our help required form which you can use to request a quote for AD8682ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay