AD8677ARZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: AD8677
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.90

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$0.90
951
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.68
222
in stock
Buy Now
Logo for element14
element14
from US$1.44
222
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.48
222
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.40
-
Buy Now

Features

Low Offset Voltage: 130μV max
Input Offset Drift: 1.5 µV/°C Max
Supply Current: 1.1mA/amp
Small 5-lead TSOT23 package
Dual Supply Operation: ±5V to ±15V

Alternative Descriptions

Next Gen Low Power OP07 | Analog Devices
Op-Amp, 600Khz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 600KHZ, -40 TO 125DEG C, NSOIC-8 | element14
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8677ARZ?

Additional datasheets, footprints and schematics for AD8677ARZ are listed on our Part Details page. You can also find images and similar parts to AD8677ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8677ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8677ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8677ARZ fall under?

The AD8677ARZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to AD8677ARZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8677ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8677ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8677ARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8677ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8677ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8677ARZ?

You can fill out our help required form which you can use to request a quote for AD8677ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay