AD8676BRMZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: AD8676
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8676 precision operational amplifier offers ultralow offset, drift, and voltage noise combined with very low input bias currents over the full operating temperature range. The AD8676 is a precision, wide bandwidth op amp featuring rail- to-rail output swings and very low noise. Operation is fully specified from ±5 V to ±15 V.The AD8676 features a rail-to-rail output like that of the OP184, but with wide bandwidth and even lower voltage noise, com-bined with the precision and low power consumption like that of the industry-standard OP07 amplifier. Unlike other low noise, rail-to-rail op amps, the AD8676 has very low input bias current and low input current noise.With typical offset voltage of only 12 μV, offset drift of 0.2 μV/°C, and noise of only 0.10 μV p-p (0.1 Hz to 10 Hz), the AD8676 is perfectly suited for

Where to Buy

Prices starting from US$3.69

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.72
757
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.93
140
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.44
108
in stock
Buy Now
Logo for element14
element14
from US$3.94
108
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.69
108
in stock
Buy Now

Features

Very low voltage noise 2.8 nV/√Hz @ 1 kHz
Rail-to-rail output swing
Low input bias current: 2 nA maximum
Very low offset voltage: 12 μV typical
Low input offset drift: 0.6 μV/°C maximum
Very high gain: 120 dB
Wide bandwidth: 10 MHz typical
±5 V to ±18 V operation

Alternative Descriptions

Dual 2.5nV RR out Precision BP | Analog Devices
Op-Amp, 10Mhz, -40 To 125Deg C, Msop-8 | Newark Electronics
OP-AMP, 10MHZ, -40 TO 125DEG C, MSOP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8676BRMZ?

Additional datasheets, footprints and schematics for AD8676BRMZ are listed on our Part Details page. You can also find images and similar parts to AD8676BRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8676BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8676BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8676BRMZ fall under?

The AD8676BRMZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to AD8676BRMZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8676BRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8676BRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8676BRMZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8676BRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8676BRMZ often in real-time on the comparison pages.

What if I can't find stock of AD8676BRMZ?

You can fill out our help required form which you can use to request a quote for AD8676BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay