Status: | Production |
---|---|
Series: | AD8671 |
RoHS: | Compliant |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.40
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.34
|
954
in stock
|
Buy Now | |
Analog Devices
from US$1.44
|
928
in stock
|
Buy Now | |
Newark Electronics
from US$3.01
|
484
in stock
|
Buy Now | |
element14
from US$2.18
|
484
in stock
|
Buy Now | |
Farnell
from US$2.04
|
484
in stock
|
Buy Now | |
Richardson RFPD
from US$2.11
|
2
in stock
|
Buy Now |
Very low noise: |
2.8 nV/√Hz, 77 nV p-p |
Wide Bandwidth: 10MHz |
Low Input Bias Current: |
12 nA max |
Low Offset Voltage: 75 µV max |
High open loop gain: 120 dB min |
Low supply current: |
3 mA typ per amplifier |
Dual supply operation: |
±5V to ±15V |
Unity Gain Stable |
No Phase Reversal |
SINGLE PRECISION LOW NOISE BIP | Analog Devices |
Op-Amp, 10Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 10MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
AD8671 10MHz precision VLN SMT op amp | RS |
Where can I find additional details, specifications and documents for a AD8671ARZ?
Additional datasheets, footprints and schematics for AD8671ARZ are listed on our Part Details page. You can also find images and similar parts to AD8671ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8671ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8671ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8671ARZ fall under?
The AD8671ARZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD8671ARZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8671ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8671ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8671ARZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8671ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8671ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8671ARZ?
You can fill out our help required form which you can use to request a quote for AD8671ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.