AD8669ARZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: AD8669
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8663 / AD8667 / AD8669 are rail-to-rail output amplifiersthat use the Analog Devices, Inc., patented DigiTrim® trimmingtechnique to achieve low offset voltage. The AD8663 / AD8667 /AD8669 feature an extended operating range with supplyvoltages up to 16 V. They also feature low input bias current,low input offset voltage, and low current noise.The combination of low offset, very low input bias current, anda wide supply range makes these amplifiers useful in a wide varietyof

Where to Buy

Prices starting from US$3.18

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.18
66
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.98
23
in stock
Buy Now
Logo for element14
element14
from US$4.79
23
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.03
23
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.38
-
Buy Now

Features

Low offset voltage: 175 μV maximum at VSY = 5 V
Low supply current: 275 μA maximum per amplifier
Single-supply operation: 5 V to 16 V
Low noise: 23 nV/√Hz
Low input bias current: 300 fA
Unity-gain stable
Packages available
14-lead SOIC
14-lead TSSOP

Alternative Descriptions

Dual 16V Low Power, Low Noise | Analog Devices
Op-Amp, 540Khz, -40 To 125Deg C, Nsoic | Newark Electronics
OP-AMP, 540KHZ, -40 TO 125DEG C, NSOIC | element14
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8669ARZ?

Additional datasheets, footprints and schematics for AD8669ARZ are listed on our Part Details page. You can also find images and similar parts to AD8669ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8669ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8669ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8669ARZ fall under?

The AD8669ARZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to AD8669ARZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8669ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8669ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8669ARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8669ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8669ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8669ARZ?

You can fill out our help required form which you can use to request a quote for AD8669ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay