AD8668ARUZ Low Noise Op Amps (≤ 10nV/√Hz) by Analog Devices

Status: Production
Series: AD8668
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD866x family are single supply, rail-to-rail output amplifiers with low noise performance featuring an extended operating range with supply voltages up to 16 V. They also feature low input bias currents, wide signal bandwidth, and low input voltage and current noise. For lower offset voltage, choose the AD8661/AD8662/AD8664 family.The combination of low offsets, very low input bias currents, and wide supply range make these amplifiers useful in a wide variety of cost sensitive

Where to Buy

Prices starting from US$2.07

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$3.84
124
in stock
Buy Now
Logo for element14
element14
from US$3.10
124
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.95
124
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.07
99
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.88
-
Buy Now

Features

Offset voltage: 2.5 mV max
Low input bias current: 1 pA max
Single-supply operation: 5 V to 16 V
Dual-supply operation: ±2.5 V to ±8 V
Low noise: 8 nV/√Hz @ 10 kHz
Wide bandwidth: 4 MHz
Rail-to-rail output
Unity-gain stable
Lead-free packaging
Qualified for automotive applications

Alternative Descriptions

Op-Amp, 4Mhz, -40 To 125Deg C, Tssop-14 | Newark Electronics
OP-AMP, 4MHZ, -40 TO 125DEG C, TSSOP-14 | element14
16V Quad Low Cost&Noise AMP | Analog Devices
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8668ARUZ?

Additional datasheets, footprints and schematics for AD8668ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8668ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8668ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8668ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8668ARUZ fall under?

The AD8668ARUZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).

Can I view similar or alternative parts?

You can view similar parts to AD8668ARUZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8668ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8668ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8668ARUZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD8668ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8668ARUZ often in real-time on the comparison pages.

What if I can't find stock of AD8668ARUZ?

You can fill out our help required form which you can use to request a quote for AD8668ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay