AD8667ARZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: AD8667
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8663 / AD8667 / AD8669 are rail-to-rail output amplifiersthat use the Analog Devices, Inc., patented DigiTrim® trimmingtechnique to achieve low offset voltage. The AD8663 / AD8667 /AD8669 feature an extended operating range with supplyvoltages up to 16 V. They also feature low input bias current,low input offset voltage, and low current noise.The combination of low offset, very low input bias current, anda wide supply range makes these amplifiers useful in a wide varietyof

Where to Buy

Prices starting from US$1.86

Distributor Stock
Logo for Farnell
Farnell
from US$3.64
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.86
4,173
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.05
106
in stock
Buy Now
Logo for element14
element14
from US$2.88
106
in stock
Buy Now

Features

Low offset voltage: 175 μV maximum at VSY = 5 V
Low supply current: 275 μA maximum per amplifier
Single-supply operation: 5 V to 16 V
Low noise: 23 nV/√Hz
Low input bias current: 300 fA
Unity-gain stable
Package available: 8-lead MSOP and SOIC

Alternative Descriptions

Dual 16V Low Power/Noise CMOS | Analog Devices
Op-Amp, 600Khz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 600KHZ, -40 TO 125DEG C, NSOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8667ARZ?

Additional datasheets, footprints and schematics for AD8667ARZ are listed on our Part Details page. You can also find images and similar parts to AD8667ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8667ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8667ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8667ARZ fall under?

The AD8667ARZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to AD8667ARZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8667ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8667ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8667ARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8667ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8667ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8667ARZ?

You can fill out our help required form which you can use to request a quote for AD8667ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay