AD8662ARMZ Low Noise Op Amps (≤ 10nV/√Hz) by Analog Devices

Status: Production
Series: AD8662
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8661 / AD8662 / AD8664 are rail-to-rail output, single-supplyamplifiers that use the Analog Devices, Inc., patentedDigiTrim® trimming technique to achieve low offset voltage.The AD8661 / AD8662 / AD8664 series features extendedoperating ranges, with supply voltages up to 16 V. It alsofeatures low input bias current, wide signal bandwidth,and low input voltage and current noise.The combination of low offset, very low input bias current,and a wide supply range makes these amplifiers useful in a widevariety of

Where to Buy

Prices starting from US$2.34

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$2.92
203
in stock
Buy Now
Logo for element14
element14
from US$2.36
203
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.34
203
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.52
151
in stock
Buy Now

Features

Low offset voltage: 100 µV maximum at VS = 5 V
Low input bias current: 1 pA maximum
Single-supply operation: 5 V to 16 V
Low noise: 10 nV/√Hz
Wide bandwidth: 4 MHz
Unity-gain stable
Small package options
3 mm × 3 mm 8-lead LFCSP
8-lead MSOP and narrow SOIC
14-lead TSSOP and narrow SOIC

Alternative Descriptions

Op-Amp, 4Mhz, -40 To 125Deg C, Msop-8 | Newark Electronics
OP-AMP, 4MHZ, -40 TO 125DEG C, MSOP-8 | element14
16V Dual Precision CMOS AMP | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8662ARMZ?

Additional datasheets, footprints and schematics for AD8662ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8662ARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8662ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8662ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8662ARMZ fall under?

The AD8662ARMZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).

Can I view similar or alternative parts?

You can view similar parts to AD8662ARMZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8662ARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8662ARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8662ARMZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD8662ARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8662ARMZ often in real-time on the comparison pages.

What if I can't find stock of AD8662ARMZ?

You can fill out our help required form which you can use to request a quote for AD8662ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay