AD8657ACPZ-R7 Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: AD8657
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8657/AD8659 are dual and quad micropower, precision,rail-to-rail input/output amplifiers optimized for low power and wide operating supply voltage range

Where to Buy

Prices starting from US$1.22

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.22
12,202
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.87
1,498
in stock
Buy Now
Logo for element14
element14
from US$1.71
1,498
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.76
1,498
in stock
Buy Now

Features

Micropower at high voltage (18 V): 22 μA maximum
Low offset voltage: 350 µV maximum
Low input bias current: 20 pA maximum
Gain bandwidth product: 230 kHz at AV = 100 typical
Unity-gain crossover: 230 kHz
−3 dB closed-loop bandwidth:  305 kHz
Single-supply operation: 2.7 V to 18 V
Dual-supply operation: ±1.35 V to ±9 V
Unity-gain stable
Excellent electromagnetic interference immunity

Alternative Descriptions

18V,20µV,200kHZ CMOS R-R Outpu | Analog Devices
Op-Amp, Lfcsp-8, -40 To 125Deg C Rohs Compliant: Yes |Analog Devices AD8657ACPZ-R7 | Newark Electronics
OP-AMP, LFCSP-8, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8657ACPZ-R7?

Additional datasheets, footprints and schematics for AD8657ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD8657ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8657ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8657ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8657ACPZ-R7 fall under?

The AD8657ACPZ-R7 is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to AD8657ACPZ-R7 when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8657ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8657ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8657ACPZ-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8657ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8657ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of AD8657ACPZ-R7?

You can fill out our help required form which you can use to request a quote for AD8657ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay