AD8655ARZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: AD8655
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8655/AD8656 are the industry’s lowest noise, precision CMOS amplifiers. They leverage the Analog Devices DigiTrim® technology to achieve high dc accuracy.The AD8655/AD8656 provide low noise (2.7 nV/√Hz at 10 kHz), low THD + N (0.0007%), and high precision performance (250 μV max over VCM) to low voltage

Where to Buy

Prices starting from US$0.98

Distributor Stock
Logo for RS
RS
from US$1.81
80
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.32
311
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.49
190
in stock
Buy Now
Logo for element14
element14
from US$1.38
190
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.35
190
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$0.98
8
in stock
Buy Now

Features

Low Noise: 2.7 nV/√rHz @ f = 10 kHz
Low offset voltage: 250 μV max over Vcm
Low Distortion: 0.0008%
Offset voltage drift: 0.4 μV/°C typ and 2.3 μV/°C max
Bandwidth: 28 MHz
Rail-to-rail Input/Output
Unity Gain Stable
2.7 V to 5.5 V Operation
−40°C to +125°C Operation
Qualified for automotive applications

Alternative Descriptions

Op-Amp, 28Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 28MHZ, -40 TO 125DEG C, NSOIC-8 | element14
OP Amp Single Volt Fdbk R-R I/O 5.5V | RS
Low Noise, R-R out, DigiTrim C | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8655ARZ?

Additional datasheets, footprints and schematics for AD8655ARZ are listed on our Part Details page. You can also find images and similar parts to AD8655ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8655ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8655ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8655ARZ fall under?

The AD8655ARZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to AD8655ARZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8655ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8655ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8655ARZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AD8655ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8655ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8655ARZ?

You can fill out our help required form which you can use to request a quote for AD8655ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay