AD8648ARZ Low Noise Op Amps (≤ 10nV/√Hz) by Analog Devices

Status: Production
Series: AD8648
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8646 and the AD8647 are the dual, and the AD8648 isthe quad, rail-to-rail, input and output, single-supply amplifiersfeaturing low offset voltage, wide signal bandwidth, low inputvoltage, and low current noise. The AD8647 also has a lowpower shutdown function.The combination of 24 MHz bandwidth, low offset, low noise,and very low input bias current makes these amplifiers useful ina wide variety of

Where to Buy

Prices starting from US$1.23

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$2.14
575
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.66
575
in stock
Buy Now
Logo for element14
element14
from US$1.68
565
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.48
399
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.61
-
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.23
-
Buy Now

Features

Offset voltage: 2.5 mV maximum
Single-supply operation: 2.7 V to 5.5 V
Low noise: 8 nV/√Hz
Wide bandwidth: 24 MHz
Slew rate: 11 V/μs
Short-circuit output current: 120 mA
Qualified for automotive applications
No phase reversal
Low input bias current: 1 pA
Low supply current per amplifier: 2 mA maximum
Unity gain stable

Alternative Descriptions

Op-Amp, 24Mhz, -40 To 125Deg C, Nsoic-14 | Newark Electronics
OP-AMP, 24MHZ, -40 TO 125DEG C, NSOIC-14 | Farnell
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD
Low Cost 20MHZ Quad Amp | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8648ARZ?

Additional datasheets, footprints and schematics for AD8648ARZ are listed on our Part Details page. You can also find images and similar parts to AD8648ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8648ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8648ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8648ARZ fall under?

The AD8648ARZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).

Can I view similar or alternative parts?

You can view similar parts to AD8648ARZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8648ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8648ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8648ARZ have stock available?

Authorised distributors including Newark Electronics, Farnell, element14, Chip One Stop and Richardson RFPD have stock available or on a lead time for AD8648ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8648ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8648ARZ?

You can fill out our help required form which you can use to request a quote for AD8648ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay