AD8641ARZ High Voltage Op Amps ≥12V by Analog Devices

Status: Production
Series: AD8641
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8641/AD8642/AD8643 are low power, precision JFET input amplifiers featuring extremely low input bias current and rail-to-rail output. The ability to swing nearly rail-to-rail at the input and rail-to-rail at the output enables designers to buffer CMOS DACs, ASICs, and other wide output swing devices in single-supply systems. The outputs remain stable with capacitive loads of more than 500 pF.The AD8641/AD8642/AD8643 are suitable for

Where to Buy

Prices starting from US$1.90

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.90
1,432
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.54
186
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.43
35
in stock
Buy Now
Logo for element14
element14
from US$3.10
35
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.96
35
in stock
Buy Now

Features

Low Supply Current: 250 µA max
Very Low Input Bias Current: 1 pA max
Low Offset Voltage: 750 µV max
Single-supply Operation: 5 V to 26 V
Dual-supply Operation: ±2.5 V to ±13 V
Rail-to-rail Output
Unity Gain Stable
No Phase Reversal
SC70 Package

Alternative Descriptions

LOW POWER/IBIAS, R-R PRECISION | Analog Devices
Op-Amp, 3.5Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 3.5MHZ, -40 TO 125DEG C, NSOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8641ARZ?

Additional datasheets, footprints and schematics for AD8641ARZ are listed on our Part Details page. You can also find images and similar parts to AD8641ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8641ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8641ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8641ARZ fall under?

The AD8641ARZ is listed under High Voltage Op Amps ≥12V.

Can I view similar or alternative parts?

You can view similar parts to AD8641ARZ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8641ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8641ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8641ARZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8641ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8641ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8641ARZ?

You can fill out our help required form which you can use to request a quote for AD8641ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay