Status: | Production |
---|---|
Series: | AD8638 |
RoHS: | Compliant |
Low offset voltage: 9 μV maximum |
Offset drift: 0.04 μV/°C maximum |
Rail-to-rail output swing |
5 V to 16 V single-supply or ±2.5 V to ±8 V dual-supply operation |
High gain: 136 dB typical |
High CMRR: 133 dB typical |
High PSRR: 143 dB typical |
Very low input bias current: 40 pA maximum |
Low supply current: 1.3 mA maximum |
16V Auto-Zero CMOS Amplifier | Analog Devices |
Op-Amp, 1.5Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 1.5MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a AD8638ARZ?
Additional datasheets, footprints and schematics for AD8638ARZ are listed on our Part Details page. You can also find images and similar parts to AD8638ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8638ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8638ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8638ARZ fall under?
The AD8638ARZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD8638ARZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8638ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8638ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8638ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8638ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8638ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8638ARZ?
You can fill out our help required form which you can use to request a quote for AD8638ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.