Status: | Production |
---|---|
Series: | AD8629 |
RoHS: | Compliant |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$3.29
|
3,006
in stock
|
Buy Now | |
element14
from US$3.31
|
3,006
in stock
|
Buy Now | |
Farnell
from US$2.94
|
3,006
in stock
|
Buy Now | |
Analog Devices
from US$3.17
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.49
|
2,901
in stock
|
Buy Now | |
Richardson RFPD
from US$2.93
|
-
|
Buy Now |
Lowest auto-zero amplifier noise |
Low offset voltage: 1 μV |
Input offset drift: 0.002 μV/°C |
Rail-to-rail input and output swing |
5 V single-supply operation |
High gain, CMRR, and PSRR: 130 dB |
Very low input bias current: 100 pA maximum |
Low supply current: 1.0 mA |
Overload recovery time: 50 μs |
No external components required |
Qualified for automotive applicationsAD8629-EP supports defense and aerospace applications (AQEC standard) |
Download AD8629-EP Data Sheet (pdf) |
Extended temperature range: −55°C to +125°C |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/15607 DSCC Drawing Number |
Op-Amp, 2.5Mhz, -40 To 125Deg C, Msop-8 | Newark Electronics |
OP-AMP, 2.5MHZ, -40 TO 125DEG C, MSOP-8 | element14 |
DUAL, LOW NOISE AUTO ZERO AMPL | Analog Devices |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8629ARMZ-REEL?
Additional datasheets, footprints and schematics for AD8629ARMZ-REEL are listed on our Part Details page. You can also find images and similar parts to AD8629ARMZ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8629ARMZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8629ARMZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8629ARMZ-REEL fall under?
The AD8629ARMZ-REEL is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD8629ARMZ-REEL when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8629ARMZ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the AD8629ARMZ-REEL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8629ARMZ-REEL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD8629ARMZ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8629ARMZ-REEL often in real-time on the comparison pages.
What if I can't find stock of AD8629ARMZ-REEL?
You can fill out our help required form which you can use to request a quote for AD8629ARMZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.