Status: | Production |
---|---|
Series: | AD8629 |
RoHS: | Compliant |
Lowest auto-zero amplifier noise |
Low offset voltage: 1 μV |
Input offset drift: 0.002 μV/°C |
Rail-to-rail input and output swing |
5 V single-supply operation |
High gain, CMRR, and PSRR: 130 dB |
Very low input bias current: 100 pA maximum |
Low supply current: 1.0 mA |
Overload recovery time: 50 μs |
No external components required |
Qualified for automotive applicationsAD8629-EP supports defense and aerospace applications (AQEC standard) |
Download AD8629-EP Data Sheet (pdf) |
Extended temperature range: −55°C to +125°C |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/15607 DSCC Drawing Number |
DUAL, LOW NOISE AUTO ZERO AMPL | Analog Devices |
Op-Amp, 2.5Mhz, -40 To 125Deg C, Msop-8 | Newark Electronics |
OP-AMP, 2.5MHZ, -40 TO 125DEG C, MSOP-8 | element14 |
Where can I find additional details, specifications and documents for a AD8629ARMZ?
Additional datasheets, footprints and schematics for AD8629ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8629ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8629ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8629ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8629ARMZ fall under?
The AD8629ARMZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD8629ARMZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8629ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8629ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8629ARMZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8629ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8629ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8629ARMZ?
You can fill out our help required form which you can use to request a quote for AD8629ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.