Status: | Production |
---|---|
Series: | AD8628 |
RoHS: | Compliant |
Lowest auto-zero amplifier noise |
Low offset voltage: 1 μV |
Input offset drift: 0.002 μV/°C |
Rail-to-rail input and output swing |
5 V single-supply operation |
High gain, CMRR, and PSRR: 130 dB |
Very low input bias current: 100 pA maximum |
Low supply current: 1.0 mA |
Overload recovery time: 50 μs |
No external components required |
Qualified for automotive applications |
Single, Zero drift, RRIO, 5V O | Analog Devices |
Op-Amp, 2.5Mhz, -40 To 125Deg C, Nsoic-8 Rohs Compliant: Yes |Analog Devices AD8628WARZ-R7 | Newark Electronics |
OP-AMP, 2.5MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a AD8628WARZ-R7?
Additional datasheets, footprints and schematics for AD8628WARZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD8628WARZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8628WARZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8628WARZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8628WARZ-R7 fall under?
The AD8628WARZ-R7 is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD8628WARZ-R7 when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8628WARZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8628WARZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8628WARZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8628WARZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8628WARZ-R7 often in real-time on the comparison pages.
What if I can't find stock of AD8628WARZ-R7?
You can fill out our help required form which you can use to request a quote for AD8628WARZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.