AD8624ARUZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: AD8624
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8624 is a quad, precision rail-to-rail output operational amplifier with a low supply current of only 350 μA maximumover temperature and supply voltages. It offers low offset, drift,and voltage noise combined with very low input bias currentsover the full operating temperature range.With typical offset voltage of only 10 μV, offset drift of 0.5 μV/°C,and noise of only 0.2 μV p-p (0.1 Hz to 10 Hz), they are perfectly suited for

Where to Buy

Prices starting from US$4.19

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$8.22
515
in stock
Buy Now
Logo for element14
element14
from US$7.14
515
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.79
515
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$6.60
-
Buy Now
Logo for Analog Devices
Analog Devices
from US$4.19
-
Buy Now

Features

Low offset voltage: 125 μV max
Supply current: 215 μA/amp typ
Input bias current: 200 pA max
Low input offset voltage drift: 1.2 μV/°C max
Low voltage noise: 11 nV/√Hz
Operating temperature: −40°C to +125°C
Rail-to-rail output swing
Unity gain stable
±2.5 V to ±18 V operation

Alternative Descriptions

Op-Amp, 560Khz, -40 To 125Deg C, Tssop | Newark Electronics
OP-AMP, 560KHZ, -40 TO 125DEG C, TSSOP | element14
AMPLIFIER - OP AMPS | Richardson RFPD
Quad Precision 36V,Low Power R | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8624ARUZ?

Additional datasheets, footprints and schematics for AD8624ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8624ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8624ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8624ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8624ARUZ fall under?

The AD8624ARUZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to AD8624ARUZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8624ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8624ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8624ARUZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Analog Devices have stock available or on a lead time for AD8624ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8624ARUZ often in real-time on the comparison pages.

What if I can't find stock of AD8624ARUZ?

You can fill out our help required form which you can use to request a quote for AD8624ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay