Status: | Production |
---|---|
Series: | AD8618 |
RoHS: | Compliant |
Prices starting from US$3.07
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$3.07
|
1,409
in stock
|
Buy Now | |
Analog Devices
from US$3.23
|
469
in stock
|
Buy Now | |
element14
from US$4.69
|
233
in stock
|
Buy Now | |
Newark Electronics
from US$5.76
|
228
in stock
|
Buy Now | |
Farnell
from US$4.31
|
228
in stock
|
Buy Now | |
Richardson RFPD
from US$4.51
|
84
in stock
|
Buy Now |
Low Offset Voltage: 80 µV typ. 300 µV max |
Single-Supply Operation: |
2.7 to 5 V |
Low Noise: 8 nV/√Hz |
Wide Bandwidth: 20 MHz |
Slew Rate: 12 V/µs |
Low Distortion |
No Phase Reversal |
Low Input Bias Currents |
Unity Gain Stable |
QUAD PRECISION CMOS RAIL-RAIL | Analog Devices |
OP-AMP, 24MHZ, -40 TO 125DEG C, TSSOP-14 | element14 |
Op-Amp, 24Mhz, -40 To 125Deg C, Tssop-14 | Newark Electronics |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8618ARUZ?
Additional datasheets, footprints and schematics for AD8618ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8618ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8618ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8618ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8618ARUZ fall under?
The AD8618ARUZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD8618ARUZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8618ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8618ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8618ARUZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, element14, Newark Electronics and Farnell have stock available or on a lead time for AD8618ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8618ARUZ often in real-time on the comparison pages.
What if I can't find stock of AD8618ARUZ?
You can fill out our help required form which you can use to request a quote for AD8618ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.