Status: | Production |
---|---|
Series: | AD8611 |
RoHS: | Compliant |
Prices starting from US$2.48
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$4.44
|
215
in stock
|
Buy Now | |
element14
from US$3.94
|
215
in stock
|
Buy Now | |
Farnell
from US$3.76
|
215
in stock
|
Buy Now | |
Chip One Stop
from US$4.07
|
133
in stock
|
Buy Now | |
Analog Devices
from US$2.48
|
111
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.11
|
84
in stock
|
Buy Now | |
Richardson RFPD
from US$3.57
|
-
|
Buy Now |
4 ns propagation delay at 5 V |
Single-supply operation: 3 V to 5 V |
100 MHz input |
Latch function |
Comparator, Nsoic-8, -40 To 85Deg C | Newark Electronics |
COMPARATOR, NSOIC-8, -40 TO 85DEG C | element14 |
Ultrafast 4ns Single Supply Co | Analog Devices |
IC: comparator | Transfer Multisort Elektronik |
COMPARATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8611ARZ?
Additional datasheets, footprints and schematics for AD8611ARZ are listed on our Part Details page. You can also find images and similar parts to AD8611ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8611ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8611ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8611ARZ fall under?
The AD8611ARZ is listed under High Speed Comparators (<100ns Propagation Delay).
Can I view similar or alternative parts?
You can view similar parts to AD8611ARZ when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8611ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8611ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8611ARZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for AD8611ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8611ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8611ARZ?
You can fill out our help required form which you can use to request a quote for AD8611ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.