Status: | Production |
---|---|
Series: | AD8606 |
RoHS: | Compliant |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.88
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.75
|
3,590
in stock
|
Buy Now | |
Analog Devices
from US$1.85
|
628
in stock
|
Buy Now | |
Newark Electronics
from US$3.09
|
398
in stock
|
Buy Now | |
Richardson RFPD
from US$2.74
|
196
in stock
|
Buy Now | |
element14
from US$2.89
|
56
in stock
|
Buy Now | |
Micros
from US$3.05
|
50
in stock
|
Buy Now |
Low offset voltage: 65 μV maximum |
Low input bias currents: 1 pA maximum |
Low noise: 8 nV/√Hz |
Wide bandwidth: 10 MHz |
High open-loop gain: 1000 V/mV |
Unity gain stable |
Single-supply operation: 2.7 V to 5.5 V |
5-ball WLCSP for single (AD8605), and 8-ball WLCSP for dual (AD8606) |
DUAL, PRECISION CMOS RAIL-RAIL | Analog Devices |
Opamp, 10Mhz, -40 To 125Deg C | Newark Electronics |
AMPLIFIER - OP AMPS | Richardson RFPD |
OPERATIONAL AMPLIFIER | element14 |
Dual R-R I/O Op-Amp, GBW 10MHz, SR 5V/us, Voff 0.02mV, 2.7÷5.5V, -40÷125°C | Micros |
Where can I find additional details, specifications and documents for a AD8606ARZ?
Additional datasheets, footprints and schematics for AD8606ARZ are listed on our Part Details page. You can also find images and similar parts to AD8606ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8606ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8606ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8606ARZ fall under?
The AD8606ARZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD8606ARZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8606ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8606ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8606ARZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, Richardson RFPD and element14 have stock available or on a lead time for AD8606ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8606ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8606ARZ?
You can fill out our help required form which you can use to request a quote for AD8606ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.