Status: | Production |
---|---|
Series: | AD8603 |
RoHS: | Compliant |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.42
|
5,144
in stock
|
Buy Now | |
Chip One Stop
from US$1.14
|
2,982
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
2,227
in stock
|
Buy Now | |
element14
from US$1.46
|
1,679
in stock
|
Buy Now | |
Farnell
from US$1.25
|
1,679
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.58
|
1,263
in stock
|
Buy Now | |
Richardson RFPD
from US$1.26
|
-
|
Buy Now |
Low offset voltage: 50 µV max |
Low input bias current: 1 pA max |
Single-supply operation: 1.8 V to 5 V |
Low noise: 22 nV/vHz |
Micropower: 50 µA max |
Low distortion |
No phase reversal |
Unity gain stable |
SINGLE, PRECISION CMOS RAIL-RA | Analog Devices |
Op-Amp, 400Khz, -40 To 125Deg C, Tsot-23 | Newark Electronics |
OP-AMP, 400KHZ, -40 TO 125DEG C, TSOT-23 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8603AUJZ-REEL7?
Additional datasheets, footprints and schematics for AD8603AUJZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8603AUJZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8603AUJZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8603AUJZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8603AUJZ-REEL7 fall under?
The AD8603AUJZ-REEL7 is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD8603AUJZ-REEL7 when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8603AUJZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8603AUJZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8603AUJZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8603AUJZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8603AUJZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD8603AUJZ-REEL7?
You can fill out our help required form which you can use to request a quote for AD8603AUJZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.