Status: | Production |
---|---|
Series: | AD8601 |
RoHS: | Compliant |
Prices starting from US$1.00
Low offset voltage: 500 μV maximum |
Single-supply operation: 2.7 V to 5.5 V |
Low supply current: 750 μA/Amplifier |
Wide bandwidth: 8 MHz |
Slew rate: 5 V/μs |
Low distortion |
No phase reversal |
Low input currents |
Unity-gain stable |
Qualified for automotive applications |
Op-Amp, 8.4Mhz, -40 To 125Deg C, Sot-23 Rohs Compliant: Yes |Analog Devices AD8601WARTZ-R7 | Newark Electronics |
OP-AMP, 8.4MHZ, -40 TO 125DEG C, SOT-23 | element14 |
Single, Lw Cst, 8MHz, RRI | Analog Devices |
Where can I find additional details, specifications and documents for a AD8601WARTZ-R7?
Additional datasheets, footprints and schematics for AD8601WARTZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD8601WARTZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8601WARTZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8601WARTZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8601WARTZ-R7 fall under?
The AD8601WARTZ-R7 is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to AD8601WARTZ-R7 when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8601WARTZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8601WARTZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8601WARTZ-R7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for AD8601WARTZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8601WARTZ-R7 often in real-time on the comparison pages.
What if I can't find stock of AD8601WARTZ-R7?
You can fill out our help required form which you can use to request a quote for AD8601WARTZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.