AD8591ARTZ-REEL7 Low Input Bias Current Op Amps (≤100 pA) by Analog Devices

Status: Production
Series: AD8591
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8591, AD8592, and AD8594 are single, dual, and quad rail-to-rail, input and output single-supply amplifiers featuring 250 mA output drive current and a power saving shutdown mode. The AD8592 includes an independent shutdown function for each amplifier. When both amplifiers are in shutdown mode, the total supply current is reduced to less than 1 μA. The AD8591 and AD8594 include a single master shutdown function that reduces the total supply current to less than 1 μA. All amplifier outputs are in a high impedance state when in shutdown mode.These amplifiers have very low input bias currents, making them suitable for integrators and diode amplification. Outputs are stable with virtually any capacitive load. Supply current is less than 750 μA per amplifier in active mode.

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$0.61
11,683
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.55
7,883
in stock
Buy Now
Logo for element14
element14
from US$0.63
7,883
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.53
7,883
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.50
1,829
in stock
Buy Now

Features

Single-supply operation: 2.5 V to 6 V
High output current: ±250 mA
Extremely low shutdown supply current: 100 nA
Low supply current: 750 μA/Amp
Wide bandwidth: 3 MHz
Slew rate: 5 V/μs
No phase reversal
Very low input bias current
High impedance outputs when in shutdown mode
Unity-gain stable

Alternative Descriptions

SINGLE. CMOS RAIL-RAIL OP AMP | Analog Devices
Op-Amp, 3Mhz, -40 To 85Deg C, Sot-23-6 | Newark Electronics
OP-AMP, 3MHZ, -40 TO 85DEG C, SOT-23-6 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8591ARTZ-REEL7?

Additional datasheets, footprints and schematics for AD8591ARTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8591ARTZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8591ARTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8591ARTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8591ARTZ-REEL7 fall under?

The AD8591ARTZ-REEL7 is listed under Low Input Bias Current Op Amps (≤100 pA).

Can I view similar or alternative parts?

You can view similar parts to AD8591ARTZ-REEL7 when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8591ARTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8591ARTZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8591ARTZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8591ARTZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8591ARTZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of AD8591ARTZ-REEL7?

You can fill out our help required form which you can use to request a quote for AD8591ARTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay