AD8572ARUZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: AD8572
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This family of amplifiers has ultralow offset, drift, and bias current. The AD8571, AD8572, and AD8574 are single, dual, and quad amplifiers, respectively, featuring rail-to-rail input and output swings. All are guaranteed to operate from 2.7 V to 5 V single supply.The AD8571/AD8572/AD8574 provide benefits previously found only in expensive auto-zeroing or chopper-stabilized amplifiers. Using Analog Devices, Inc., topology, these zero-drift amplifiers combine low cost with high accuracy. (No external capacitors are required.) Using a patented spread-spectrum, auto-zero technique, the AD8571/AD8572/AD8574 eliminate the intermodulation effects from interaction of the chopping function with the signal frequency in ac

Where to Buy

Prices starting from US$2.52

Distributor Stock
Logo for Farnell
Farnell
from US$2.28
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.52
2,257
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.38
324
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.50
112
in stock
Buy Now
Logo for element14
element14
from US$3.83
112
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$3.21
5
in stock
Buy Now

Features

Low offset voltage: 1 μV
Input offset drift: 0.005 μV/°C
Rail-to-rail input and output swing
5 V/2.7 V single-supply operation
High gain: 145 dB typical
CMRR: 140 dB typical
PSRR: 130 dB typical
See data sheet for additional information

Alternative Descriptions

DUAL PRECISION RAIL-RAIL CHOPP | Analog Devices
Op-Amp, 1.5Mhz, -40 To 125Deg C, Tssop-8 | Newark Electronics
OP-AMP, 1.5MHZ, -40 TO 125DEG C, TSSOP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8572ARUZ?

Additional datasheets, footprints and schematics for AD8572ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8572ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8572ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8572ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8572ARUZ fall under?

The AD8572ARUZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to AD8572ARUZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8572ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8572ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8572ARUZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8572ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8572ARUZ often in real-time on the comparison pages.

What if I can't find stock of AD8572ARUZ?

You can fill out our help required form which you can use to request a quote for AD8572ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay