Status: | Unknown |
---|---|
Series: | AD8567 Series |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 5MHz |
Slew Rate | 6V/µs |
Supply Voltage Range | 4.5V to 16V |
Amplifier Case Style | LFCSP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | AD8567 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Op Amp Type | Rail to Rail |
Op-Amp, 5Mhz, -40 To 85Deg C, Lfcsp-16 Rohs Compliant: Yes |Analog Devices AD8567ACPZ-REEL7 | Newark Electronics |
OP-AMP, 5MHZ, -40 TO 85DEG C, LFCSP-16 | element14 |
Where can I find additional details, specifications and documents for a AD8567ACPZ-REEL7?
Additional datasheets, footprints and schematics for AD8567ACPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8567ACPZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8567ACPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8567ACPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8567ACPZ-REEL7 fall under?
The AD8567ACPZ-REEL7 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to AD8567ACPZ-REEL7 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8567ACPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8567ACPZ-REEL7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD8567ACPZ-REEL7 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8567ACPZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8567ACPZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD8567ACPZ-REEL7?
You can fill out our help required form which you can use to request a quote for AD8567ACPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.