Status: | Production |
---|---|
Series: | AD8561 |
RoHS: | Compliant |
Prices starting from US$2.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.03
|
2,755
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.72
|
383
in stock
|
Buy Now | |
Newark Electronics
from US$4.02
|
294
in stock
|
Buy Now | |
element14
from US$3.86
|
294
in stock
|
Buy Now | |
Farnell
from US$3.60
|
294
in stock
|
Buy Now | |
Chip One Stop
from US$3.47
|
203
in stock
|
Buy Now | |
Analog Devices
from US$2.52
|
167
in stock
|
Buy Now | |
Micros
from US$3.39
|
100
in stock
|
Buy Now | |
Richardson RFPD
from US$3.48
|
96
in stock
|
Buy Now |
7 ns propagation delay at 5 V |
Single supply operation: 3 V to 10 V |
Low power |
Latch function |
TSSOP packages |
Comparator AD8561AR 13ns SOIC8 | RS |
IC: comparator | Transfer Multisort Elektronik |
Comparator, Nsoic-8, -40 To 85Deg C | Newark Electronics |
COMPARATOR, NSOIC-8, -40 TO 85DEG C | element14 |
INGLE, SINGLE SUPPLY 5NS COMPA | Analog Devices |
UltraFast Voltage Comparator | Micros |
COMPARATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8561ARZ?
Additional datasheets, footprints and schematics for AD8561ARZ are listed on our Part Details page. You can also find images and similar parts to AD8561ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8561ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8561ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8561ARZ fall under?
The AD8561ARZ is listed under High Speed Comparators (<100ns Propagation Delay).
Can I view similar or alternative parts?
You can view similar parts to AD8561ARZ when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8561ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8561ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8561ARZ have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8561ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8561ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8561ARZ?
You can fill out our help required form which you can use to request a quote for AD8561ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.