AD8557ACPZ-REEL7 Instrumentation Amplifiers by Analog Devices

Status: Production
Series: AD8557
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8557 is a zero drift, sensor signal amplifier with digitallyprogrammable gain and output offset. Designed to easily andaccurately convert variable pressure sensor and strain bridgeoutputs to a well-defined output voltage range, the AD8557accurately amplifies many other differential or single-endedsensor outputs. The AD8557 uses the Analog Devices, Inc.,proprietary low noise auto-zero and DigiTrim® technologies tocreate an accurate and flexible signal processing solution in acompact footprint.Gain is digitally programmable in a wide range from 28 to 1300through a serial data interface. Gain adjustment can be fullysimulated in circuit and then permanently programmed withreliable polyfuse technology. Output offset voltage is also digitallyprogrammable and is ratiometric to the supply voltage.In addition to extremely low input offset voltage and inputoffset voltage drift and very high dc and ac CMRR, the AD8557also includes a pull-up current source at the input pins and apull-down current source at the VCLAMP pin. Output clampingset via an external reference voltage allows the AD8557 to drivelower voltage analog-to-digital converters (ADCs) safely andaccurately.When used in conjunction with an ADC referenced to the samesupply, the system accuracy becomes immune to normal supplyvoltage variations. Output offset voltage can be adjusted with aresolution of better than 0.4% of the difference between VDDand VSS. A lockout trim after gain and offset adjustmentfurther ensures field reliability.The AD8557 is fully specified from −40°C to +125°C.Operating from single-supply voltages of 2.7 V to 5.5 V, theAD8557 is offered in an 8-lead SOIC, and a 4 mm × 4 mm,16-lead LFCSP.

Where to Buy

Prices starting from US$3.25

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.25
3,826
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.85
404
in stock
Buy Now
Logo for element14
element14
from US$5.17
404
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.48
404
in stock
Buy Now

Features

Very low offset voltage: 12 μV maximum over temperature 
Very low input offset voltage drift:  65 nV/°C maximum
High CMRR: 96 dB minimum 
Digitally programmable gain and output offset voltage 
Gain range from 28 to 1300 
Single-wire serial interface 
Stable with any capacitive load 
SOIC and LFCSP packages 
2.7 V to 5.5 V operation 
Qualified for automotive applications

Alternative Descriptions

Low Cost Wide Gain Signal Sens | Analog Devices
Instrumentation Amp, 8Mhz, 112Db, Lfcsp | Newark Electronics
INSTRUMENTATION AMP, 8MHZ, 112DB, LFCSP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8557ACPZ-REEL7?

Additional datasheets, footprints and schematics for AD8557ACPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8557ACPZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8557ACPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8557ACPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8557ACPZ-REEL7 fall under?

The AD8557ACPZ-REEL7 is listed under Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD8557ACPZ-REEL7 when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8557ACPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8557ACPZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8557ACPZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8557ACPZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8557ACPZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of AD8557ACPZ-REEL7?

You can fill out our help required form which you can use to request a quote for AD8557ACPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay