Status: | Production |
---|---|
Series: | AD8556 |
RoHS: | Compliant |
Prices starting from US$283.68
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$283.68
|
6
in stock
|
Buy Now |
EMI filters at input pins |
Specified from −40°C to +140°C |
Low offset voltage: 10 μV maximum |
Low input offset voltage drift: 65 nV/°C maximum |
High CMRR: 94 dB minimum |
Digitally programmable gain and output offset voltage |
Programmable output clamp voltage |
Open and short wire fault detection |
Low-pass filtering |
Single-wire serial interface |
Stable with any capacitive load |
SOIC_N and LFCSP_VQ packages |
4.5 V to 5.5 V operation |
8 LD SOIC Eval Board | Analog Devices |
Where can I find additional details, specifications and documents for a AD8556-EVALZ?
Additional datasheets, footprints and schematics for AD8556-EVALZ are listed on our Part Details page. You can also find images and similar parts to AD8556-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8556-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8556-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8556-EVALZ fall under?
The AD8556-EVALZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8556-EVALZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8556-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8556-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8556-EVALZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD8556-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8556-EVALZ often in real-time on the comparison pages.
What if I can't find stock of AD8556-EVALZ?
You can fill out our help required form which you can use to request a quote for AD8556-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.