Status: | Production |
---|---|
Series: | AD8541 |
RoHS: | Compliant |
Prices starting from US$0.38
Chinese data sheet available |
Single-supply operation: 2.7 V to 5.5 V |
Low supply current: 45 μA/amplifier |
Wide bandwidth: 1 MHz |
No phase reversal |
Low input currents: 4 pA |
Unity gain stable |
Rail-to-rail input and output |
SINGLE, LOW PWR RAIL/RAIL OP A | Analog Devices |
Op-Amp, 1Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 1MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8541ARZ?
Additional datasheets, footprints and schematics for AD8541ARZ are listed on our Part Details page. You can also find images and similar parts to AD8541ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8541ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8541ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8541ARZ fall under?
The AD8541ARZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD8541ARZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8541ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8541ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8541ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8541ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8541ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8541ARZ?
You can fill out our help required form which you can use to request a quote for AD8541ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.