Status: | Production |
---|---|
Series: | AD8532 |
RoHS: | Compliant |
Prices starting from US$0.54
Single-Supply Operation: 2.7 Volts to |
6 Volts |
High Output Current: ±250 mA |
Low Supply Current: 750 µA/Amplifier |
Wide Bandwidth: 3 MHz |
Slew Rate: 5 V/µs |
No Phase Reversal |
Low Input Currents |
Unity Gain Stable |
Rail-to-Rail Input and Output |
CMOS RAIL/RAIL INPUT/OUTPUT OP | Analog Devices |
Op-Amp, 3Mhz, -40 To 85Deg C, Msop-8 | Newark Electronics |
OP-AMP, 3MHZ, -40 TO 85DEG C, MSOP-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8532ARMZ-REEL?
Additional datasheets, footprints and schematics for AD8532ARMZ-REEL are listed on our Part Details page. You can also find images and similar parts to AD8532ARMZ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8532ARMZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8532ARMZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8532ARMZ-REEL fall under?
The AD8532ARMZ-REEL is listed under High Output Current Op Amps ≥ 100mA.
Can I view similar or alternative parts?
You can view similar parts to AD8532ARMZ-REEL when available in the High Output Current Op Amps ≥ 100mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8532ARMZ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the AD8532ARMZ-REEL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8532ARMZ-REEL have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8532ARMZ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8532ARMZ-REEL often in real-time on the comparison pages.
What if I can't find stock of AD8532ARMZ-REEL?
You can fill out our help required form which you can use to request a quote for AD8532ARMZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.