AD8529ARZ Analog LCD Display Drivers by Analog Devices

Status: Production
Series: AD8529
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8519 and AD8529 are rail-to-rail output bipolar amplifiers with a unity gain bandwidth of 8 MHz and a typical voltage offset of less than 1 mV. The AD8519 brings precision and bandwidth to the SC70 and SOT-23 packages. The low supply current makes the AD8519/AD8529 ideal for battery-powered

Where to Buy

Prices starting from US$1.68

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.68
759
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.36
254
in stock
Buy Now
Logo for element14
element14
from US$2.32
254
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.25
254
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.04
56
in stock
Buy Now

Features

Space-saving SC70 and SOT-23 packaging
Wide bandwidth: 8 MHz @ 5 V
Low offset voltage: 1.2 mV maximum
Rail-to-rail output swing
2.9 V/μs slew rate
Unity gain stable
Single-supply operation: 2.7 V to 12 V

Alternative Descriptions

DUAL, 8MHz 1mV RAIL TO RAIL OP | Analog Devices
Op-Amp, 8Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 8MHZ, -40 TO 125DEG C, NSOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8529ARZ?

Additional datasheets, footprints and schematics for AD8529ARZ are listed on our Part Details page. You can also find images and similar parts to AD8529ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8529ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8529ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8529ARZ fall under?

The AD8529ARZ is listed under Analog LCD Display Drivers.

Can I view similar or alternative parts?

You can view similar parts to AD8529ARZ when available in the Analog LCD Display Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8529ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8529ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8529ARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8529ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8529ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8529ARZ?

You can fill out our help required form which you can use to request a quote for AD8529ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay