AD8495CRMZ Analog Temperature Sensors by Analog Devices

Status: Production
Series: AD8495
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8494/AD8495/AD8496/AD8497 are precision instrumentation amplifiers with thermocouple cold junction compensators on an integrated circuit. They produce a high level (5 mV/°C) output directly from a thermocouple signal by combining an ice point reference with a precalibrated amplifier. They can be used as standalone thermometers or as switched output setpoint controllers using either a fixed or remote setpoint control.The AD8494/AD8495/AD8496/AD8497 can be powered from a single-ended supply (less than 3 V) and can measure temperatures below 0°C by offsetting the reference input. To minimize self-heating, an unloaded AD849x typically operates with a total supply current of 180 μA, but it is also capable of delivering in excess of ±5 mA to a load.The AD8494 and AD8496 are precalibrated by laser wafer trimming to match the characteristics of J type (iron-constantan) thermocouples; the AD8495 and AD8497 are laser trimmed to match the characteristics of K type (chromel-alumel) thermo-couples. See Table 1 on the data sheet for the optimized ambient temperature range of each part.The AD8494/AD8495/AD8496/AD8497 allow a wide variety of supply voltages. With a 5 V single supply, the 5 mV/°C output allows the devices to cover nearly 1000 degrees of a thermo-couple’s temperature range.The AD8494/AD8495/AD8496/AD8497 work with 3 V supplies, allowing them to interface directly to lower supply ADCs. They can also work with supplies as large as 36 V in industrial systems that require a wide common-mode input range.Product Highlights Complete, precision laser wafer trimmed thermocouple signal conditioning system in a single IC package. Flexible pinout provides for operation as a setpoint controller or as a standalone Celsius thermometer. Rugged inputs withstand 4 kV ESD and provide over-voltage protection (OVP) up to VS ± 25 V. Differential inputs reject common-mode noise on the thermocouple leads. Reference pin voltage can be offset to measure 0°C on single supplies. Available in a small, 8-lead MSOP that is fully RoHS compliant.

Where to Buy

Prices starting from US$7.17

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$7.36
161
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.39
-
Buy Now
Logo for element14
element14
from US$7.84
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$7.17
-
Buy Now
Logo for Farnell
Farnell
from US$7.29
-
Buy Now

Features

Low cost and easy to use
Pretrimmed for K type thermocouples
Internal cold junction compensation
High impedance differential input
Standalone 5 mV/°C thermometer
Reference pin allows offset adjustment
Thermocouple break detection
See data sheet for additional features.

Alternative Descriptions

Thermocouple InAmp | Analog Devices
Sensor Signal Conditioner, 125 Deg C | Newark Electronics
SENSOR SIGNAL CONDITIONER, 125 DEG C | element14
TEMPERATURE SENSORS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8495CRMZ?

Additional datasheets, footprints and schematics for AD8495CRMZ are listed on our Part Details page. You can also find images and similar parts to AD8495CRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8495CRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8495CRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8495CRMZ fall under?

The AD8495CRMZ is listed under Analog Temperature Sensors.

Can I view similar or alternative parts?

You can view similar parts to AD8495CRMZ when available in the Analog Temperature Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8495CRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8495CRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8495CRMZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD8495CRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8495CRMZ often in real-time on the comparison pages.

What if I can't find stock of AD8495CRMZ?

You can fill out our help required form which you can use to request a quote for AD8495CRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay