AD8479ARZ Difference Amplifiers by Analog Devices

Status: Production
Series: AD8479
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8479 is a difference amplifier with a very high inputcommon-mode voltage range. The AD8479 is a precision devicethat allows the user to accurately measure differential signals inthe presence of high common-mode voltages up to ±600 V.The AD8479 can replace costly isolation amplifiers in

Where to Buy

Prices starting from US$3.31

Distributor Stock
Logo for Farnell
Farnell
from US$4.58
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.31
1,324
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.42
382
in stock
Buy Now
Logo for element14
element14
from US$5.23
382
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.35
98
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.74
-
Buy Now

Features

±600 V common-mode voltage range
Rail-to-rail output
Fixed gain of 1
Wide power supply range of ±2.5 V to ±18 V
550 μA typical power supply current
Excellent ac specifications
90 dB minimum CMRR
310 kHz bandwidth
High accuracy dc performance
±5 ppm maximum gain nonlinearity
±10 µV/°C maximum offset voltage drift
±5 ppm/°C maximum gain drift
Download AD8479-EP data sheet (pdf)
Military temperature range (−55°C to +125°C)
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Product change notification
Qualification data available on request
A62/19619 VID DSCC Drawing Number

Alternative Descriptions

Nxt Gen High Common Mode Volta | Analog Devices
Diff-Amp, 130Khz, -40 To 125Deg C, Nsoic | Newark Electronics
DIFF-AMP, 130KHZ, -40 TO 125DEG C, NSOIC | element14
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8479ARZ?

Additional datasheets, footprints and schematics for AD8479ARZ are listed on our Part Details page. You can also find images and similar parts to AD8479ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8479ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8479ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8479ARZ fall under?

The AD8479ARZ is listed under Difference Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD8479ARZ when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8479ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8479ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8479ARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8479ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8479ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8479ARZ?

You can fill out our help required form which you can use to request a quote for AD8479ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay