AD8468WBKSZ-R7 High Speed Comparators (<100ns Propagation Delay) by Analog Devices

Status: Production
Series: AD8468
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8468 is a fast comparator fabricated on XFCB2.0, anAnalog Devices, Inc., proprietary process. This comparator isexceptionally versatile and easy to use. Features include an inputrange from −0.2 V to VCC + 0.2 V, low noise, TTL-/CMOS-compatibleoutput drivers, and shutdown inputs. The deviceoffers 40 ns propagation delays driving a 15 pF load with 10 mVoverdrive on 500 μA typical supply current.A flexible power supply scheme allows the device to operate with a single 2.5 V positive supply with a −0.2 V to + 2.7 V input signal range and up to a 5.5 V positive supply with a −0.2 V to +5.7 V input signal range.The TTL-/CMOS-compatible output stage is designed to driveup to 15 pF with full rated timing specifications and to degradein a graceful and linear fashion as additional capacitance isadded. The input stage of the comparator offers robust protectionagainst large input overdrive, and the outputs do not phasereverse when the valid input signal range is exceeded.The AD8468 is available in a tiny 6-lead SC70 package with asingle-ended output and a shutdown pin.

Where to Buy

Prices starting from US$1.12

Distributor Stock
Logo for Farnell
Farnell
from US$1.88
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.17
6,164
in stock
Buy Now
Logo for element14
element14
from US$1.35
4,828
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.41
3,267
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.12
1,991
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.31
-
Buy Now

Features

Fully specified rail to rail at VCC = 2.5 V to 5.5 V
Input common-mode voltage from −0.2 V to VCC + 0.2 V
Low glitch CMOS-/TTL-compatible output stage
40 ns propagation delay
Low power: 2 mW at 2.5 V
Shutdown pin
Power supply rejection > 60 dB
−40°C to +125°C operation
Qualified for automotive applications

Alternative Descriptions

Comparator, Sc-70-6, -40 To 125Deg C | Newark Electronics
COMPARATOR, SC-70-6, -40 TO 125DEG C | element14
R-R InputTTL/CMOSOut,Comparito | Analog Devices
COMPARATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8468WBKSZ-R7?

Additional datasheets, footprints and schematics for AD8468WBKSZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD8468WBKSZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8468WBKSZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8468WBKSZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8468WBKSZ-R7 fall under?

The AD8468WBKSZ-R7 is listed under High Speed Comparators (<100ns Propagation Delay).

Can I view similar or alternative parts?

You can view similar parts to AD8468WBKSZ-R7 when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8468WBKSZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8468WBKSZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8468WBKSZ-R7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD8468WBKSZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8468WBKSZ-R7 often in real-time on the comparison pages.

What if I can't find stock of AD8468WBKSZ-R7?

You can fill out our help required form which you can use to request a quote for AD8468WBKSZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay