AD844ANZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: AD844
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD844 is a high speed monolithic operational amplifierfabricated using the Analog Devices, Inc., junction isolated complementary bipolar (CB) process. It combines high bandwidth and very fast large signal response with excellent dc performance. Although optimized for use in current-to-voltage

Where to Buy

Prices starting from US$7.70

Distributor Stock
Logo for RS
RS
from US$11.10
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$9.40
1,950
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.17
107
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.70
18
in stock
Buy Now
Logo for element14
element14
from US$10.84
13
in stock
Buy Now
Logo for Farnell
Farnell
from US$10.12
13
in stock
Buy Now

Features

Wide bandwidth
60 MHz at gain of −1 
33 MHz at gain of −10 
Slew rate: 2000 V/μs 
20 MHz full power bandwidth, 20 V p-p, RL = 500 Ω 
Fast settling: 100 ns to 0.1% (10 V step)
Differential gain error: 0.03% at 4.4 MHz 
Differential phase error: 0.16° at 4.4 MHz 
Low offset voltage: 150 μV maximum (B Grade)
Low quiescent current: 6.5 mA 
Available in tape and reel in accordance with EIA-481-A standard

Alternative Descriptions

2000V/US, WIDE BW OP AMP | Analog Devices
Op-Amp, 60Mhz, -40 To 85Deg C, Dip-8 | Newark Electronics
OP-AMP, 60MHZ, -40 TO 85DEG C, DIP-8 | element14
Fast op amp,AD844AN DIP8 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD844ANZ?

Additional datasheets, footprints and schematics for AD844ANZ are listed on our Part Details page. You can also find images and similar parts to AD844ANZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD844ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD844ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD844ANZ fall under?

The AD844ANZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to AD844ANZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD844ANZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD844ANZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD844ANZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for AD844ANZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD844ANZ often in real-time on the comparison pages.

What if I can't find stock of AD844ANZ?

You can fill out our help required form which you can use to request a quote for AD844ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay