Status: | Production |
---|---|
Series: | AD8432 |
RoHS: | Compliant |
Prices starting from US$160.00
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$160.00
|
14
in stock
|
Buy Now |
Low noise |
Input voltage noise: 0.85 nV/√Hz |
Current noise: 2.0 pA/√Hz |
High speed |
200 MHz bandwidth (G = 12.04 dB) |
295 V/μs slew rate |
Selectable gain |
G = 12.04 dB (×4) |
G = 18.06 dB (×8) |
G = 21.58 dB (×12) |
G = 24.08 dB (×16) |
Active input impedance matching |
Integrated input clamp diodes |
Single-ended input, differential output |
Supply range: 4.5 V to 5.5 V |
Low power: 60 mW/channel |
InAmpEval Bd UltraLowNoise | Analog Devices |
Where can I find additional details, specifications and documents for a AD8432-EVALZ?
Additional datasheets, footprints and schematics for AD8432-EVALZ are listed on our Part Details page. You can also find images and similar parts to AD8432-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8432-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8432-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8432-EVALZ fall under?
The AD8432-EVALZ is listed under Digital Control VGAs.
Can I view similar or alternative parts?
You can view similar parts to AD8432-EVALZ when available in the Digital Control VGAs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8432-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8432-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8432-EVALZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD8432-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8432-EVALZ often in real-time on the comparison pages.
What if I can't find stock of AD8432-EVALZ?
You can fill out our help required form which you can use to request a quote for AD8432-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.