Status: | Production |
---|---|
Series: | AD8421 |
RoHS: | Compliant |
Low power |
2.3 mA maximum supply current |
Low noise |
3.2 nV/√Hz maximum input voltage noise at 1 kHz |
200 fA/√Hz current noise at 1 kHz |
Excellent ac specifications |
10 MHz bandwidth (G = 1) |
2 MHz bandwidth (G = 100) |
0.6 µs settling time to 0.001% (G = 10) |
80 dB CMRR to 20 kHz (G = 1) |
35 V/µs slew rate |
High precision dc performance (AD8421BRZ) |
94 dB CMRR minimum (G = 1) |
0.2 μV/°C maximum input offset voltage drift |
1 ppm/°C maximum gain drift (G = 1)500 pA maximum input bias current |
Inputs protected to 40 V from opposite supply |
±2.5 V to ±18 V dual supply (5 V to 36 V single supply) |
Gain set with a single resistor (G = 1 to 10,000) |
Available in 8-lead LFCSP, 8-lead MSOP, and 8-lead SOIC |
Download AD8421-KGD Data Sheet |
Available As Known Good Die and fully guaranteed to data sheet specificationsAD8421-EP supports defense and aerospace applications (AQEC standard) |
Download AD8421-EP data sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/13625 DSCC Drawing Number |
3nV/vHz noise Precision InAmp | Analog Devices |
Instrumentation Amp, 10Mhz, 134Db, Msop | Newark Electronics |
INSTRUMENTATION AMP, 10MHZ, 134DB, MSOP | element14 |
Where can I find additional details, specifications and documents for a AD8421TRMZ-EP?
Additional datasheets, footprints and schematics for AD8421TRMZ-EP are listed on our Part Details page. You can also find images and similar parts to AD8421TRMZ-EP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8421TRMZ-EP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8421TRMZ-EP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8421TRMZ-EP fall under?
The AD8421TRMZ-EP is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8421TRMZ-EP when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8421TRMZ-EP you can contact the distributor directly for product support, shipping queries etc.
Is the AD8421TRMZ-EP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8421TRMZ-EP have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8421TRMZ-EP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8421TRMZ-EP often in real-time on the comparison pages.
What if I can't find stock of AD8421TRMZ-EP?
You can fill out our help required form which you can use to request a quote for AD8421TRMZ-EP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.