AD8418ABRMZ Current Sense Amplifiers by Analog Devices

Status: Production
Series: AD8418A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8418A is a high voltage, high resolution current shunt amplifier. It features an initial gain of 20 V/V, with a maximum ±0.15% gain error over the entire temperature range. The buffered output voltage directly interfaces with any typical converter. The AD8418A offers excellent input common-mode rejection from −2 V to +70 V. The AD8418A performs bidirectional current measurements across a shunt resistor in a variety of automotive and industrial

Where to Buy

Prices starting from US$1.59

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.74
1,101
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.14
679
in stock
Buy Now
Logo for element14
element14
from US$1.66
679
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.59
679
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.61
-
Buy Now

Features

Typical 0.1 μV/°C offset drift
Maximum ±200 μV voltage offset over full temperature range
2.7 V to 5.5 V power supply operating range
Electromagnetic interference (EMI) filters included
High common-mode input voltage range
−2 V to +70 V, continuous operation
−3 V to +80 V, continuous survival
Minimum DC common-mode rejection ratio (CMRR): 90 dB
Initial gain = 20 V/V
Wide operating temperature range
AD8418AWB and AD8418AB: −40°C to +125°C
AD8418AWH: −40°C to +150°C
Bidirectional operation
Available in 8-lead SOIC_N, 8-lead MSOP, and FMEA tolerant
10-lead MSOP pinout
AEC-Q100 qualified for automotive applications

Alternative Descriptions

High Common Mode Cur Sense, -3 | Analog Devices
Current Sense Amp, 250Khz, Msop | Newark Electronics
CURRENT SENSE AMP, 250KHZ, MSOP | element14
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8418ABRMZ?

Additional datasheets, footprints and schematics for AD8418ABRMZ are listed on our Part Details page. You can also find images and similar parts to AD8418ABRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8418ABRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8418ABRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8418ABRMZ fall under?

The AD8418ABRMZ is listed under Current Sense Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD8418ABRMZ when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8418ABRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8418ABRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8418ABRMZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8418ABRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8418ABRMZ often in real-time on the comparison pages.

What if I can't find stock of AD8418ABRMZ?

You can fill out our help required form which you can use to request a quote for AD8418ABRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay