Status: | Production |
---|---|
Series: | AD8367 |
RoHS: | Compliant |
Prices starting from US$5.91
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$5.91
|
303
in stock
|
Buy Now | |
Newark Electronics
from US$10.42
|
180
in stock
|
Buy Now | |
element14
from US$8.90
|
91
in stock
|
Buy Now | |
Farnell
from US$8.24
|
91
in stock
|
Buy Now | |
Chip One Stop
from US$7.38
|
80
in stock
|
Buy Now | |
Richardson RFPD
from US$8.69
|
66
in stock
|
Buy Now |
Wide bandwidth 500 MHz (-3 dB bandwidth) |
Linear-in-dB continuous analog gain control |
Integrated on chip square law detector for AGC operation |
High linearity output IP3 36.5 dBm @ 70 MHz |
High output compression P1dB 8.5 dBm @ 70 MHz |
Single ended 200 Ω input impedance |
Gain control range 45 dB with max gain 42.5 dB |
Small footprint 14-lead TSSOP package |
001OP LF-1GHz, 45-dB VGA w/ AG | Analog Devices |
Gain Amplifier, 5Mhz, Tssop | Newark Electronics |
GAIN AMPLIFIER, 5MHZ, TSSOP | element14 |
RF & MW VGA | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8367ARUZ?
Additional datasheets, footprints and schematics for AD8367ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8367ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8367ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8367ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8367ARUZ fall under?
The AD8367ARUZ is listed under Analog Control Variable Gain Amplifiers (VGAs).
Can I view similar or alternative parts?
You can view similar parts to AD8367ARUZ when available in the Analog Control Variable Gain Amplifiers (VGAs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8367ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8367ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8367ARUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8367ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8367ARUZ often in real-time on the comparison pages.
What if I can't find stock of AD8367ARUZ?
You can fill out our help required form which you can use to request a quote for AD8367ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.