AD835ANZ Analog Multipliers & Dividers by Analog Devices

Status: Production
Series: AD835
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD835 is a complete four-quadrant, voltage output analog multiplier, fabricated on an advanced dielectrically isolated complementary bipolar process. It generates the linear product of its X and Y voltage inputs with a −3 dB output bandwidth of 250 MHz (a small signal rise time of 1 ns). Full-scale (−1 V to +1 V) rise to fall times are 2.5 ns (with a standard RL of 150 Ω), and the settling time to 0.1% under the same conditions is typically 20 ns.Its differential multiplication inputs (X, Y) and its summing input (Z) are at high impedance. The low impedance output voltage (W) can provide up to ±2.5 V and drive loads as low as 25 Ω. Normal operation is from ±5 V supplies.Though providing state-of-the-art speed, the AD835 is simple to use and versatile. For example, as well as permitting the addition of a signal at the output, the Z input provides the means to operate the AD835 with voltage gains up to about ×10. In this capacity, the very low product noise of this multiplier (50 nV/√Hz) makes it much more useful than earlier products.The AD835 is available in an 8-lead PDIP package (N) and an 8-lead SOIC package (R) and is specified to operate over the −40°C to +85°C industrial temperature range.PRODUCT HIGHLIGHTS The AD835 is the first monolithic 250 MHz, four-quadrant voltage output multiplier. Minimal external components are required to apply the AD835 to a variety of signal processing

Where to Buy

Prices starting from US$22.67

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$22.67
1,039
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$33.77
41
in stock
Buy Now
Logo for element14
element14
from US$34.58
41
in stock
Buy Now
Logo for Farnell
Farnell
from US$32.20
41
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$26.80
16
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$30.04
-
Buy Now

Features

Simple: Basic Function is W = XY + Z
High Differential Input Impedance X, Y, and Z Inputs
DC-Coupled Voltage Output Simplifies Use
Very Fast: Settles to 0.1% of FS in 20 ns
Complete: Minimal External Components Required
Low Multiplier Noise: 50 nV/√Hz

Alternative Descriptions

MULTIPLIER IC | Analog Devices
Multiplier, Quad, 1Kv/Us, Dip | Newark Electronics
MULTIPLIER, QUAD, 1KV/US, DIP | element14
MULTIPLIER/DIVIDER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD835ANZ?

Additional datasheets, footprints and schematics for AD835ANZ are listed on our Part Details page. You can also find images and similar parts to AD835ANZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD835ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD835ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD835ANZ fall under?

The AD835ANZ is listed under Analog Multipliers & Dividers.

Can I view similar or alternative parts?

You can view similar parts to AD835ANZ when available in the Analog Multipliers & Dividers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD835ANZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD835ANZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD835ANZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD835ANZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD835ANZ often in real-time on the comparison pages.

What if I can't find stock of AD835ANZ?

You can fill out our help required form which you can use to request a quote for AD835ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay