AD8349AREZ I/Q Modulators by Analog Devices

Status: Production
Series: AD8349
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8349 is high performance quadrature modulator design for use as a single stage up-converter within wireless infrastructure equipment.The AD8349 provides a high output power and very low noise floor supporting a significant improvement in the output signal range. Additionally the excellent phase and amplitude balance accuracy support a higher sideband suppression specification enabling higher order / capacity QAM modulated radios.The AD8349 has been tested for use over the common Cellular bands (900 MHz, 1.9 GHz, 2.1 GHz) meeting the needs as specified by the CDMA/GSM Edge/W-CDMA standards.The AD8349 is supplied in 16-lead Thin Shrunk Small Outline (TSSOP) package, and fully specified over -40ºC to 85ºC temperature range.

Where to Buy

Prices starting from US$6.79

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$6.79
395
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$9.98
6
in stock
Buy Now

Features

Output Frequency Range 700 MHz - 2.7 GHz
I/Q Base-band Frequency range dc – 160 MHz
Output Power 5.6 dBm @ 2140 MHz
Quadrature Phase Accuracy 0.3 degrees
Amplitude Balance 0.1 dB
Low Noise Floor -156 dBm/Hz
Output Switch Disable Function
Single 5 V Supply
Pin Compatible with AD8346 / AD8345

Alternative Descriptions

Direct Quadrature Modulator | Analog Devices
MODULATOR/DEMODULATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8349AREZ?

Additional datasheets, footprints and schematics for AD8349AREZ are listed on our Part Details page. You can also find images and similar parts to AD8349AREZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8349AREZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8349AREZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8349AREZ fall under?

The AD8349AREZ is listed under I/Q Modulators.

Can I view similar or alternative parts?

You can view similar parts to AD8349AREZ when available in the I/Q Modulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8349AREZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8349AREZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8349AREZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD8349AREZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8349AREZ often in real-time on the comparison pages.

What if I can't find stock of AD8349AREZ?

You can fill out our help required form which you can use to request a quote for AD8349AREZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay