Status: | Production |
---|---|
Series: | AD8347 |
RoHS: | Compliant |
Prices starting from US$5.53
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$7.20
|
1,549
in stock
|
Buy Now | |
Newark Electronics
from US$11.53
|
45
in stock
|
Buy Now | |
element14
from US$11.67
|
45
in stock
|
Buy Now | |
Farnell
from US$11.00
|
45
in stock
|
Buy Now | |
CoreStaff
from US$6.48
|
32
in stock
|
Buy Now | |
Richardson RFPD
from US$10.59
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$5.53
|
8
in stock
|
Buy Now |
800MHz - 2.7GHz RF Input Range |
Integrated 65dB AGC Amplifiers |
Integrated Baseband Level Detectors |
Integrated Baseband Output Amplifiers |
Single Supply 2.7 to 5.5V with Power Down |
Quadrature Phase Accuracy 3 degree |
Amplitude Balance 0.3dB |
Third Order Intercept IIP3 +12dB |
Noise Figure 11dB |
Low LO Drive -10dBm |
TSSOP DIRECT QUADRATURE DEMODU | Analog Devices |
Demodulator, 800Mhz To 2.7Ghz, Tssop | Newark Electronics |
DEMODULATOR, 800MHZ TO 2.7GHZ, TSSOP | element14 |
MODULATOR/DEMODULATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8347ARUZ?
Additional datasheets, footprints and schematics for AD8347ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8347ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8347ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8347ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8347ARUZ fall under?
The AD8347ARUZ is listed under I/Q Demodulators.
Can I view similar or alternative parts?
You can view similar parts to AD8347ARUZ when available in the I/Q Demodulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8347ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8347ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8347ARUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for AD8347ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8347ARUZ often in real-time on the comparison pages.
What if I can't find stock of AD8347ARUZ?
You can fill out our help required form which you can use to request a quote for AD8347ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.