Status: | Production |
---|---|
Series: | AD8345 |
RoHS: | Compliant |
Prices starting from US$4.75
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$10.20
|
172
in stock
|
Buy Now | |
element14
from US$10.10
|
172
in stock
|
Buy Now | |
Farnell
from US$9.59
|
172
in stock
|
Buy Now | |
CoreStaff
from US$4.93
|
44
in stock
|
Buy Now | |
Chip One Stop
from US$4.75
|
8
in stock
|
Buy Now | |
Richardson RFPD
from US$8.49
|
3
in stock
|
Buy Now | |
Analog Devices
-
|
28
in stock
|
Buy Now |
Output frequency range 140 MHz to 1000 MHz |
I/Q baseband frequency range dc – 80 MHz output power +2.5 dBm P1 dB |
Noise floor –155 dBm/Hz |
Quadrature phase accuracy 0.5 deg rms |
Amplitude balance 0.2 dB |
Single 2.7 V – 5.5 V supply |
Pin compatible with AD8346 / AD8349 |
Modulator, 140Mhz To 1Ghz, Tssop-Ep | Newark Electronics |
MODULATOR, 140MHZ TO 1GHZ, TSSOP-EP | element14 |
MODULATOR/DEMODULATOR | Richardson RFPD |
HTSSOP 300-1000MHz Quadrature | Analog Devices |
Where can I find additional details, specifications and documents for a AD8345AREZ?
Additional datasheets, footprints and schematics for AD8345AREZ are listed on our Part Details page. You can also find images and similar parts to AD8345AREZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8345AREZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8345AREZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8345AREZ fall under?
The AD8345AREZ is listed under I/Q Modulators.
Can I view similar or alternative parts?
You can view similar parts to AD8345AREZ when available in the I/Q Modulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8345AREZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8345AREZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8345AREZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for AD8345AREZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8345AREZ often in real-time on the comparison pages.
What if I can't find stock of AD8345AREZ?
You can fill out our help required form which you can use to request a quote for AD8345AREZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.