Status: | Production |
---|---|
Series: | AD831 |
RoHS: | Compliant |
Prices starting from US$11.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.31
|
38
in stock
|
Buy Now | |
Analog Devices
from US$11.59
|
2,777
in stock
|
Buy Now | |
Newark Electronics
from US$16.19
|
188
in stock
|
Buy Now | |
element14
from US$19.90
|
188
in stock
|
Buy Now | |
Farnell
from US$18.53
|
188
in stock
|
Buy Now | |
Chip One Stop
from US$12.60
|
26
in stock
|
Buy Now | |
Richardson RFPD
from US$17.83
|
-
|
Buy Now |
Doubly Balanced Mixer |
Low Distortion |
+24 dBm Third Order Intercept (IP3) |
+10 dBm 1 dB Compression Point |
Bandwidth |
500 MHz RF and LO Input Bandwidths |
250 MHz Differential Current IF Output |
DC to >200 MHz Single-Ended Voltage IF Output |
Low LO Drive Required: –10 dBm |
Single- or Dual-Supply Operation |
DC Coupled Using Dual Supplies |
All Ports May Be DC Coupled |
No Lower Frequency Limit—Operation to DC |
User-Programmable Power Consumption |
MIXER IC | Analog Devices |
Rf Mixer, 1 Channel, 500Mhz, Lcc-20 | Newark Electronics |
RF MIXER, 1 CHANNEL, 500MHZ, LCC-20 | element14 |
Low-distortion mixer, AD831AP PLCC20 | RS |
RF MIXER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD831APZ?
Additional datasheets, footprints and schematics for AD831APZ are listed on our Part Details page. You can also find images and similar parts to AD831APZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD831APZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD831APZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD831APZ fall under?
The AD831APZ is listed under Single, Double, and Triple Balanced Mixers.
Can I view similar or alternative parts?
You can view similar parts to AD831APZ when available in the Single, Double, and Triple Balanced Mixers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD831APZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD831APZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD831APZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AD831APZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD831APZ often in real-time on the comparison pages.
What if I can't find stock of AD831APZ?
You can fill out our help required form which you can use to request a quote for AD831APZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.