Status: | Production |
---|---|
Series: | AD8307 |
RoHS: | Compliant |
Prices starting from US$8.59
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$8.59
|
10,965
in stock
|
Buy Now | |
Chip One Stop
from US$10.30
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$11.93
|
25
in stock
|
Buy Now | |
element14
from US$13.70
|
25
in stock
|
Buy Now | |
Farnell
from US$13.08
|
25
in stock
|
Buy Now | |
Schukat Electronic
from US$8.75
|
20
in stock
|
Buy Now |
Complete multistage logarithmic amplifier |
92 dB dynamic range: –75 dBm to +17 dBm to –90 dBm using matching network |
Single supply of 2.7 V minimum at 7.5 mA typical |
DC to 500 MHz operation, ±1 dB linearity |
Slope of 25 mV/dB, intercept of –84 dBm |
Highly stable scaling over temperature |
Fully differential dc-coupled signal path |
100 ns power-up time, 150 µA sleep current |
PDIP LOW COST, RSSI LOG AMP | Analog Devices |
Logarithmic Amplifier, 50Uv, 500Ns, Dip | Newark Electronics |
LOGARITHMIC AMPLIFIER, 50UV, 500NS, DIP | element14 |
Logarithm. Amp LC 500 MHz 92dB DIP8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a AD8307ANZ?
Additional datasheets, footprints and schematics for AD8307ANZ are listed on our Part Details page. You can also find images and similar parts to AD8307ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8307ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8307ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8307ANZ fall under?
The AD8307ANZ is listed under Logarithmic Detectors.
Can I view similar or alternative parts?
You can view similar parts to AD8307ANZ when available in the Logarithmic Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8307ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8307ANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8307ANZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8307ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8307ANZ often in real-time on the comparison pages.
What if I can't find stock of AD8307ANZ?
You can fill out our help required form which you can use to request a quote for AD8307ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.