High speed
120 MHz bandwidth, gain = u22121
230 V/u00b5s slew rate
90 ns settling time to 0.1%
Ideal for video applications
0.02% differential gain
0.04u00b0 differential phase
Low noise
1.7 nV/u221aHz input voltage noise
1.5 pA/u221aHz input current noise
Excellent dc precision
1 mV maximum input offset voltage (over temperature)
0.3 u00b5V/u00b0C input offset drift
Flexible operation
Specified for u00b15 V to u00b115 V operation
u00b13 V output swing into a 150 u03a9 load
External compensation for gains 1 to 20
5 mA supply current
Available in tape and reel in accordance with EIA-481A standard
The"% is a low noise (1.7 nV/√Hz), high speed op amp with custom compensation that provides the user with gains of 1 to 20 while maintaining a bandwidth >50 MHz. Its 0.04° differential phase and 0.02% differential gain performance at 3.58 MHz and 4.43 MHz, driving reverse-terminated 50 Ω or 75 Ω cables, makes it ideally suited for professional video applications. The AD829 achieves its 230 V/µs uncompensated slew rate and 750 MHz gain bandwidth while requiring only 5 mA of current from power supplies. The external compensation pin of the AD829 gives it exceptional versatility. For example, compensation can be selected to optimize the bandwidth for a given load and power supply voltage. As a gain-of-2 line driver, the −3 dB bandwidth can be increased to 95 MHz at the expense of 1 dB of peaking. Its output can also be clamped at its external compensation pin. The AD829 exhibits excellent dc performance. It offers a minimum open-loop gain of 30 V/mV into loads as low as 500 Ω, a low input voltage noise of 1.7 nV/√Hz, and a low input offset voltage of 1 mV maximum. Common-mode rejection and power supply rejection ratios are both 120 dB. This op amp is also useful in multichannel, high speed data conversion where its fast (90 ns to 0.1%) settling time is important. In such applications, the AD829 serves as an input buffer for 8-bit to 10-bit ADCs and as an output I/V converter for high speed DACs.
Specifications
No. of Amplifiers:
1Amplifiers
Gain Bandwidth:
120MHz
Slew Rate:
230V/µs
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Output Current:
32mA
Supply Voltage Range:
± 4.5V to ± 18V
Amplifier Case Style:
SOIC
No. of Pins:
8Pins
Amplifier Output:
Single Ended
Product Range:
AD829 Series
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Amplifer Supply Voltage:
± 4.5V to ± 18V
Amplifier Type:
Low Noise
Base Number:
829
Operating Temperature Range:
0°C to +70°C
Supply Voltage Max:
15V
Supply Voltage Min:
5V
Termination Type:
Surface Mount Device
Alternate Descriptions
RS Components
Video op amp,AD829JR SOIC8
RS Components UK
Video op amp,AD829JR SOIC8
RS Components DE
Videoverstärker AD829JRZ, 1-Kanal 150V/μs, 600MHz SOIC, 8-Pin Stromversorgungs-Typ : Dual Versorgungsspannung bipolar typ. : ±12 V, ±15 V, ±5 V, ±9 V Flankensteilheit typ. : 150V/µs Montage-Typ : SMD Abmessungen : 5 x 4 x 1.5mm Betriebstemperatur max. : +70 °C Breite : 4mm, Analog Devices